Prices starting from US$0.32
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .237g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 1.27 – 2.083mm, .05 – .082in |
Overall Length | .464in, 11.79mm |
Wire Size | .12 – .4mm², 26AWG, 202 – 810CMA |
Stud Diameter | .086in, 2.18mm |
Tongue Thickness | .5mm, .0197in |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M2, #2 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | RING-052 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,DG R 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 26 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 31518 | Internal Number: 31518 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #2, CRIMP | element14 |
Terminal, Ring Tongue, #2, Crimp | Newark Electronics |
Diamond GripÔ Series Straight 26-22 AWG Non-Uninsulated Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 22-26AWG 11.79mm 3.56mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | DIAMOND GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | DIAMOND GRIP Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 31518?
Additional datasheets, footprints and schematics for 31518 are listed on our Part Details page. You can also find images and similar parts to 31518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31518 fall under?
The 31518 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31518 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31518 you can contact the distributor directly for product support, shipping queries etc.
Is the 31518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31518 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Farnell and Electro Enterprises have stock available or on a lead time for 31518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31518 often in real-time on the comparison pages.
What if I can't find stock of 31518?
You can fill out our help required form which you can use to request a quote for 31518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.