Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .187g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 202 – 810CMA, .12 – .4mm², 26AWG |
Overall Length | .464in, 11.79mm |
Tongue Thickness | .0197in, .5mm |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Stud Diameter | 1.52mm, .06in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Sealable | No |
Stud Size | #0 |
Support Style | Insulation Support |
Shape Description | RING-052 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Terminal,dg R 26-22 0 Rohs Compliant: Yes |Amp Te Connectivity 31516 | Newark Electronics |
Ring Terminal 22-26AWG Tin Loose | Avnet America |
Special Order: TERMINAL,DG R 26-22 0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #0 Closed Ring Tongue Terminal 26 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 31516 | Internal Number: 31516 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 31516?
Additional datasheets, footprints and schematics for 31516 are listed on our Part Details page. You can also find images and similar parts to 31516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31516 fall under?
The 31516 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31516 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31516 you can contact the distributor directly for product support, shipping queries etc.
Is the 31516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31516 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 31516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31516 often in real-time on the comparison pages.
What if I can't find stock of 31516?
You can fill out our help required form which you can use to request a quote for 31516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.