Status: | Unknown |
---|---|
Series: | 3151 Series |
RoHS: | Unknown |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Red |
Mounting Hole Dia | 9.5mm |
Lens Shape | Round |
Current Rating | - |
Product Range | 3151 Series |
SVHC | No SVHC (07-Jul-2017) |
Behind Panel Depth | 9mm |
Bulb Size | 12mm |
Colour | Red |
External Length / Height | 31mm |
LED / Lamp Size | 12mm |
Lens Diameter | 12mm |
Panel Cutout Diameter | 9.5mm |
Panel Thickness Max | 2mm |
Supply Voltage V AC | 250V |
NEON INDICATOR, RED | element14 |
Where can I find additional details, specifications and documents for a 3151-81-02A?
Additional datasheets, footprints and schematics for 3151-81-02A are listed on our Part Details page. You can also find images and similar parts to 3151-81-02A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3151-81-02A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3151-81-02A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3151-81-02A fall under?
The 3151-81-02A is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 3151-81-02A when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3151-81-02A you can contact the distributor directly for product support, shipping queries etc.
Is the 3151-81-02A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3151-81-02A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 3151-81-02A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3151-81-02A often in real-time on the comparison pages.
What if I can't find stock of 3151-81-02A?
You can fill out our help required form which you can use to request a quote for 3151-81-02A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.