Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$119.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$119.06
|
No stock
|
Buy Now |
Adhesive Type | Methacrylate Ester |
---|---|
Adhesive Colour | Blue |
Cure | Activator |
Tensile Strength | 2180psi |
Dispensing Method | Syringe |
Volume | 25ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding Thermal Heat Sink |
Conductivity | 0.815 W/m.K |
Material Composition | Modified Methacrylete |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Resistivity | 1200000000000ohm/sq |
Shear Strength | 7N/m² |
Surface Resistivity Max | 1.2ohm/sq |
Where can I find additional details, specifications and documents for a 315 25ML & 7386 18ML?
Additional datasheets, footprints and schematics for 315 25ML & 7386 18ML are listed on our Part Details page. You can also find images and similar parts to 315 25ML & 7386 18ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 315 25ML & 7386 18ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 315 25ML & 7386 18ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 315 25ML & 7386 18ML fall under?
The 315 25ML & 7386 18ML is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 315 25ML & 7386 18ML when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 315 25ML & 7386 18ML you can contact the distributor directly for product support, shipping queries etc.
Is the 315 25ML & 7386 18ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 315 25ML & 7386 18ML have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 315 25ML & 7386 18ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 315 25ML & 7386 18ML often in real-time on the comparison pages.
What if I can't find stock of 315 25ML & 7386 18ML?
You can fill out our help required form which you can use to request a quote for 315 25ML & 7386 18ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.