314EXE2SI-OL Industrial Automation & Control Gear by ABB Group

STARTR STR DLTA 15KW 400V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$484.35


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Supply Voltage Min -
Supply Voltage Max -
No. of Phases Three Phase
Power Rating 20hp
Current Rating 30A
Product Range -
Coil Voltage VAC Nom 400V
IP / NEMA Rating IP65
Switching AC3 Power Max 15kW


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 314EXE2SI-OL?

Additional datasheets, footprints and schematics for 314EXE2SI-OL are listed on our Part Details page. You can also find images and similar parts to 314EXE2SI-OL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 314EXE2SI-OL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 314EXE2SI-OL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 314EXE2SI-OL fall under?

The 314EXE2SI-OL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to 314EXE2SI-OL when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 314EXE2SI-OL you can contact the distributor directly for product support, shipping queries etc.

Is the 314EXE2SI-OL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 314EXE2SI-OL have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 314EXE2SI-OL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 314EXE2SI-OL often in real-time on the comparison pages.

What if I can't find stock of 314EXE2SI-OL?

You can fill out our help required form which you can use to request a quote for 314EXE2SI-OL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay