Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$110.24
|
8
in stock
|
Buy Now | |
TE Store
from US$0.65
|
254
in stock
|
Buy Now | |
RS
from US$146.03
|
81
in stock
|
Buy Now | |
Conrad
from US$112.37
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$97.89
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
from US$32.89
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 1.009g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | .089in, 2.261mm |
Stud Diameter | .375in, 9.53mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16AWG |
Tongue Thickness | .79mm, .031in |
Overall Length | .995in, 25.27mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Package |
Packaging Quantity | 1000 |
Sealable | No |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | 3/8 |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,BUDG R 16-14 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 31499 | Internal Number: 31499 | TE Connectivity | TE Store |
Terminal,budg R 16-14 3/8 Rohs Compliant: Yes |Amp Te Connectivity 31499 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 25.27mm 13.45mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R 16-14 3/8 | TE Connectivity 31499 | RS Americas |
Where can I find additional details, specifications and documents for a 31499?
Additional datasheets, footprints and schematics for 31499 are listed on our Part Details page. You can also find images and similar parts to 31499 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31499 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31499 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31499 fall under?
The 31499 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31499 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31499 you can contact the distributor directly for product support, shipping queries etc.
Is the 31499 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31499 have stock available?
Authorised distributors including TE Store, RS, Conrad, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 31499.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31499 often in real-time on the comparison pages.
What if I can't find stock of 31499?
You can fill out our help required form which you can use to request a quote for 31499 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.