Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.40
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
7,761
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
7,761
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
7,761
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
7,761
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.93
|
12
in stock
|
Buy Now | |
element14
from US$25.64
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TE Store
from US$0.64
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .944g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .375in, 8mm, 9.53mm |
Overall Length | .995in, 25.27mm |
Tongue Thickness | .033in, .84mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Barrel Inside Diameter | .065in, 1.65mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Package |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Stud Size | 3/8 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminals Ring Tongue Size 3/8 |Amp Te Connectivity 31498 | Newark Electronics |
Terminals RING TONGUE SIZE 3/8 | Rapid Electronics |
TE Connectivity BUDG R 22-16COMM 22-18MIL 3/8 Terminals | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 16-22AWG 25.27mm 13.49mm Tin Loose Piece | Avnet America |
Budg R 22-16Comm 22-18Mil 3/8 | TE Connectivity 31498 | RS Americas |
Special Order: BUDG R 22-16COMM 22-18MIL 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31498 | Internal Number: 31498 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Length | 105mm |
---|---|
For Use With | Wiha SYSTEM 4 Interchangeable Blades |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
Screwdriver handle | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | Budget Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 31498?
Additional datasheets, footprints and schematics for 31498 are listed on our Part Details page. You can also find images and similar parts to 31498 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31498 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31498 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31498 fall under?
The 31498 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31498 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31498 you can contact the distributor directly for product support, shipping queries etc.
Is the 31498 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31498 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 31498.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31498 often in real-time on the comparison pages.
What if I can't find stock of 31498?
You can fill out our help required form which you can use to request a quote for 31498 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.