Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .7747mm, .0305in |
Barrel Inside Diameter | 2.261mm, .089in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Stud Diameter | 4.82mm, .19in |
Overall Length | 19.41mm, .764in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Package |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | SPADE-023 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 31442?
Additional datasheets, footprints and schematics for 31442 are listed on our Part Details page. You can also find images and similar parts to 31442 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31442 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31442 fall under?
The 31442 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31442 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31442 you can contact the distributor directly for product support, shipping queries etc.
Is the 31442 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31442 have stock available?
There is no stock from authorised distributors for 31442.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31442 often in real-time on the comparison pages.
What if I can't find stock of 31442?
You can fill out our help required form which you can use to request a quote for 31442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.