Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
19,300
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
27,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
14,550
in stock
|
Buy Now | |
element14
from US$0.10
|
14,550
in stock
|
Buy Now | |
Farnell
from US$0.13
|
14,550
in stock
|
Buy Now | |
TE Store
from US$0.18
|
7,259
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
2,760
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
644
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .128g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Barrel Inside Diameter | .889mm, .035in |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .02in, .51mm |
Overall Length | 11.43mm, .45in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Box |
Packaging Quantity | 1000 |
Shape Description | RING-048 |
Stud Size | #6, M3.5 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminals PIDG RING 22-26G #6 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,BUDG R 26-22 6 | Distrelec |
Ring tongue terminal, M3.5, 26-22 AWG | RS |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP | element14 |
TERMINAL,BUDG R 26-22 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 31430 | Internal Number: 31430 | TE Connectivity | TE Store |
TERMINAL,BUDG R 26-22 6 | Heilind Electronics |
Budget 26-22 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 22-26AWG 11.43mm 5.16mm Tin Loose Piece | Avnet America |
Uninsulated Tin Plated Crimp Ring Terminal, M3.5 Stud Size, 26 - 22 AWG | TE Connectivity 31430 | RS Americas |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | Budget Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 31430?
Additional datasheets, footprints and schematics for 31430 are listed on our Part Details page. You can also find images and similar parts to 31430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31430 fall under?
The 31430 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31430 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31430 you can contact the distributor directly for product support, shipping queries etc.
Is the 31430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31430 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 31430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31430 often in real-time on the comparison pages.
What if I can't find stock of 31430?
You can fill out our help required form which you can use to request a quote for 31430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.