3142W502P Resistors by TE Connectivity

TRIMMER SMD 5K

Status: Unknown
Series: 3142W Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.61
14,200
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.56
14,200
in stock
Buy Now
Logo for element14
element14
from US$0.61
-
Buy Now

Specifications

Track Resistance 5kohm
No. of Turns 1Turns
Potentiometer Mounting Surface Mount Device
Product Range 3142W Series
Power Rating 10mW
Resistance Tolerance ± 25%
Temperature Coefficient ± 250ppm/°C
Automotive Qualification Standard -
MSL -
Adjustment Type Screwdriver Slot
External Depth 4.8mm
External Length / Height 2.2mm
External Width 4mm
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +85°C
Reel Quantity 800
Resistance 5kohm
Resistor Element Material Cermet
Resistor Mounting Surface Mount Device
Temperature Coeff. + 250ppm/°C
Temperature Coeff. - 250ppm/°C
Tolerance + 25%
Tolerance - 25%
Track Taper Linear
Voltage Rating 50V
Voltage Rating V DC 50V
Voltage Rating VAC 50V

Alternative Descriptions

Trimmer Resistors-SMD 5KOhm 0.15W Cermet | Rapid Electronics
TRIMMER, SMD, 5K | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3142W502P?

Additional datasheets, footprints and schematics for 3142W502P are listed on our Part Details page. You can also find images and similar parts to 3142W502P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3142W502P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3142W502P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3142W502P fall under?

The 3142W502P is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 3142W502P when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3142W502P you can contact the distributor directly for product support, shipping queries etc.

Is the 3142W502P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3142W502P have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 3142W502P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3142W502P often in real-time on the comparison pages.

What if I can't find stock of 3142W502P?

You can fill out our help required form which you can use to request a quote for 3142W502P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay