Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
27,383
in stock
|
Buy Now | |
TE Store
from US$0.22
|
115,992
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
40,711
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
27,383
in stock
|
Buy Now | |
element14
from US$0.12
|
27,383
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
6,785
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
6,009
in stock
|
Buy Now | |
Electro Enterprises
from US$0.07
|
4,833
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
565
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
565
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .148g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .02in, .51mm |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Barrel Inside Diameter | .889mm, .035in |
Overall Length | .45in, 11.43mm |
Stud Diameter | .112in, 2.84mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-048 |
Sealable | No |
Stud Size | #4 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BUDG R 26-22 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #4 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 31428 | Internal Number: 31428 | TE Connectivity | TE Store |
TERMINAL,BUDG R 26-22 4 | Heilind Electronics |
Terminal, Ring Tongue, #4, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #4, CRIMP | element14 |
Conn CrimpTerm RingTongue #4 26-22AWG Budget SOLISTRAND Strght Closed | TE Connectivity 31428 | RS Americas |
Terminals TERMINAL BUDG R 26-2 | Rapid Electronics |
Ring Tongue Terminal 22-26AWG 11.43mm 5.16mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP TERMINAL,BUDG R 26-22 4 | Distrelec |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Product Range | Budget Series |
---|---|
Stud Size - Imperial | 4 |
Stud Size - Metric | M2.5 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm |
Insulator Material | Uninsulated |
Insulator Colour | - |
Series | Budget |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 31428?
Additional datasheets, footprints and schematics for 31428 are listed on our Part Details page. You can also find images and similar parts to 31428 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31428 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31428 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31428 fall under?
The 31428 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31428 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31428 you can contact the distributor directly for product support, shipping queries etc.
Is the 31428 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31428 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 31428.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31428 often in real-time on the comparison pages.
What if I can't find stock of 31428?
You can fill out our help required form which you can use to request a quote for 31428 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.