Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
4,562
in stock
|
Buy Now | |
TE Store
from US$0.22
|
157,006
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
8,207
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
7,004
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
5,000
in stock
|
Buy Now | |
element14
from US$0.11
|
4,562
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,098
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
823
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
538
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .089g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .018in, .46mm |
Barrel Inside Diameter | .889mm, .035in |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Stud Diameter | .093in, 2.36mm |
Overall Length | .329in, 8.36mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #2, M2 |
Support Style | Non - Insulation Support |
Shape Description | RING-049 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,BUDG R 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 31425 | Internal Number: 31425 | TE Connectivity | TE Store |
TERMINAL,BUDG R 26-22 2 | Heilind Electronics |
TERMINAL | Future Electronics |
RING TERM, M2, #2, 0.4MM2, 22AWG | element14 |
Terminal, Ring Tongue, #2, Crimp | Newark Electronics |
TERMINAL BUDG R 26-22 2 | Rapid Electronics |
Terminal Ring Tongue, 26-22AWG, Straight Closed Barrel, Solistrand Series | TE Connectivity 31425 | RS Americas |
Ring Tongue Terminal 22-26AWG 8.36mm 3.56mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Terminals 26-22 AWG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 31425?
Additional datasheets, footprints and schematics for 31425 are listed on our Part Details page. You can also find images and similar parts to 31425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31425 fall under?
The 31425 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31425 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31425 you can contact the distributor directly for product support, shipping queries etc.
Is the 31425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31425 have stock available?
Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, Future Electronics and element14 have stock available or on a lead time for 31425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31425 often in real-time on the comparison pages.
What if I can't find stock of 31425?
You can fill out our help required form which you can use to request a quote for 31425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.