3140 310ML Paints, Coatings & Varnish by DOWSIL (FORMERLY DOW CORNING)

RTV SILICONE 3140 CLEAR 310ML

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$81.50

Distributor Stock
Logo for Farnell
Farnell
from US$96.72
952
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$81.50
1,842
in stock
Buy Now
Logo for element14
element14
from US$97.03
952
in stock
Buy Now

Specifications

Coating Type Protective
Coating Applications Connections Electronic Components Metals
Dispensing Method Cartridge
Coating Colour Transparent
Weight -
Product Range -
SVHC No SVHC (15-Jan-2018)
Volume 310ml
Colour Transparent
Cure Time 24h
Dielectric Strength 20kV/mm
Elongation 350%
Operating Temperature Max 200°C
Operating Temperature Min -65°C
Sealant Applications Electrical Electronics
Sealant Colour Transparent
Sealant Type Silicone RTV
Tear Strength 3600N-m


3140 310ML Paints & Coatings by DOW

COATING, RTV, TUBE, 310ML, CLEAR

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Coating Applications Connections, Electronic Components, Metals
Coating Colour Transparent
Dispensing Method Tube
Volume 310ml
RoHS Compliant Yes

Alternative Descriptions

Coating, Rtv, Tube, 310Ml, Clear | Newark Electronics
RTV SILICONE, 3140, CLEAR, 310ML | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3140 310ML?

Additional datasheets, footprints and schematics for 3140 310ML are listed on our Part Details page. You can also find images and similar parts to 3140 310ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3140 310ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3140 310ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3140 310ML fall under?

The 3140 310ML is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.

Can I view similar or alternative parts?

You can view similar parts to 3140 310ML when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3140 310ML you can contact the distributor directly for product support, shipping queries etc.

Is the 3140 310ML RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3140 310ML have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3140 310ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3140 310ML often in real-time on the comparison pages.

What if I can't find stock of 3140 310ML?

You can fill out our help required form which you can use to request a quote for 3140 310ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay