Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | 5mm, .197in |
Overall Length | 18.49mm, .728in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Shape Description | RING-052 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
DG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31398 | Internal Number: 31398 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 18.49mm 7.14mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
YELLOW 77 PLUS QT SQU BOT | Ideal Industries 31-398 | RS Americas |
Yellow 77 Plus, 1-Quart Squeeze Bottle |Ideal 31-398 | Newark Electronics |
Where can I find additional details, specifications and documents for a 31398?
Additional datasheets, footprints and schematics for 31398 are listed on our Part Details page. You can also find images and similar parts to 31398 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31398 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31398 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31398 fall under?
The 31398 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31398 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31398 you can contact the distributor directly for product support, shipping queries etc.
Is the 31398 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31398 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 31398.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31398 often in real-time on the comparison pages.
What if I can't find stock of 31398?
You can fill out our help required form which you can use to request a quote for 31398 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.