Plating Material | Gold |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .3 – .9mm², 509 – 3260CMA, 22AWG |
Overall Length | .728in, 18.49mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-053 |
Operating Temperature Range | 338°F, 170°C |
Dg R 22-16 Comm 22-18 Mil8 Au |Te Connectivity 31397-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 31397-1?
Additional datasheets, footprints and schematics for 31397-1 are listed on our Part Details page. You can also find images and similar parts to 31397-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31397-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31397-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31397-1 fall under?
The 31397-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31397-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31397-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 31397-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31397-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 31397-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31397-1 often in real-time on the comparison pages.
What if I can't find stock of 31397-1?
You can fill out our help required form which you can use to request a quote for 31397-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.