Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Stud Diameter | 4.17mm, .164in |
Tongue Thickness | .79mm, .031in |
Overall Length | .728in, 18.49mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | RING-052 |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
DG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31397 | Internal Number: 31397 | TE Connectivity | TE Store |
Dg R 22-16 Comm 22-18 Mil 8 |Amp Te Connectivity 31397 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 18.49mm 7.14mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31397?
Additional datasheets, footprints and schematics for 31397 are listed on our Part Details page. You can also find images and similar parts to 31397 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31397 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31397 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31397 fall under?
The 31397 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31397 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31397 you can contact the distributor directly for product support, shipping queries etc.
Is the 31397 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31397 have stock available?
Authorised distributors including Carlton-Bates, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 31397.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31397 often in real-time on the comparison pages.
What if I can't find stock of 31397?
You can fill out our help required form which you can use to request a quote for 31397 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.