Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .754g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | .728in, 18.49mm |
Stud Diameter | .145in, 3.68mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Sealable | No |
Shape Description | RING-053 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal 16-22AWG 18.49mm 7.14mm Tin Loose Piece | Avnet America |
Special Order: DG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31396 | Internal Number: 31396 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Insulated Socket Set 1/4-Inch Drive - SAE, 10 Piece | Wiha Tools 31396 | RS Americas |
10 Piece Insulated Socket Set 1/4" Drive - Sae Rohs Compliant: Yes |Wiha 31396 | Newark Electronics |
Where can I find additional details, specifications and documents for a 31396?
Additional datasheets, footprints and schematics for 31396 are listed on our Part Details page. You can also find images and similar parts to 31396 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31396 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31396 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31396 fall under?
The 31396 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31396 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31396 you can contact the distributor directly for product support, shipping queries etc.
Is the 31396 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31396 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 31396.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31396 often in real-time on the comparison pages.
What if I can't find stock of 31396?
You can fill out our help required form which you can use to request a quote for 31396 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.