Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
3,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
3,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
3,400
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$796.84
|
-
|
Buy Now | |
TE Store
from US$1.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 4.17mm, .164in |
Overall Length | 18.49mm, .728in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | RING-052 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Dg R 22-16 Comm 22-18 Mil 8 |Amp Te Connectivity 31270 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 18.49mm 13.49mm Tin Loose Piece | Avnet America |
Special Order: DG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31270 | Internal Number: 31270 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 31270?
Additional datasheets, footprints and schematics for 31270 are listed on our Part Details page. You can also find images and similar parts to 31270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31270 fall under?
The 31270 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31270 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31270 you can contact the distributor directly for product support, shipping queries etc.
Is the 31270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31270 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 31270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31270 often in real-time on the comparison pages.
What if I can't find stock of 31270?
You can fill out our help required form which you can use to request a quote for 31270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.