Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
893
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
393
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$27.72
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .754g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .728in, 18.49mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-053 |
Support Style | Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminals RING 22-16AWG STUD 6 | Rapid Electronics |
Terminals Ring 22-16Awg Stud 6 |Amp Te Connectivity 31269 | Newark Electronics |
TE Connectivity - AMP DG R 22-16 COMM 22-18 MIL 6 | Distrelec |
Ring Tongue Diamond Grip Regular Wire Spade Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 18.49mm 7.14mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31269?
Additional datasheets, footprints and schematics for 31269 are listed on our Part Details page. You can also find images and similar parts to 31269 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31269 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31269 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31269 fall under?
The 31269 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31269 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31269 you can contact the distributor directly for product support, shipping queries etc.
Is the 31269 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31269 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 31269.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31269 often in real-time on the comparison pages.
What if I can't find stock of 31269?
You can fill out our help required form which you can use to request a quote for 31269 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.