Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
948
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
948
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
948
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
948
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.27
|
-
|
Buy Now | |
Sager
from US$148.63
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .544g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 14.58mm, .574in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Stud Diameter | .119in, 3.02mm |
Barrel Inside Diameter | .065in, 1.65mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Package |
Stud Size | M2.5, #4 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Budg R 22-16 Comm 22-18 Mil 4 |Amp Te Connectivity 31262 | Newark Electronics |
TE Connectivity BUDG R 22-16 COMM 22-18 MIL 4 Terminals | Distrelec |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Box | Avnet America |
Budg R 22-16 Comm 22-18 Mil 4 | TE Connectivity 31262 | RS Americas |
Special Order: BUDG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31262 | Internal Number: 31262 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lubricant Type | Oil |
---|---|
Dispensing Method | Aerosol |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 500ml |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 31262?
Additional datasheets, footprints and schematics for 31262 are listed on our Part Details page. You can also find images and similar parts to 31262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31262 fall under?
The 31262 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31262 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31262 you can contact the distributor directly for product support, shipping queries etc.
Is the 31262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31262 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 31262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31262 often in real-time on the comparison pages.
What if I can't find stock of 31262?
You can fill out our help required form which you can use to request a quote for 31262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.