Status: | Unknown |
---|---|
Series: | Quick Connect |
RoHS: | Unknown |
Prices starting from US$0.0248
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$12.41 |
444
|
Buy Now | |
RS Americas | US$0.0350 |
3,500
|
Buy Now | |
Future Electronics | US$0.0304 |
499
|
Buy Now | |
Distrelec | US$13.43 |
133
|
Buy Now | |
Newark Electronics | US$5.30 |
-
|
Buy Now | |
element14 | US$12.77 |
-
|
Buy Now | |
Carlton-Bates | US$0.06 |
-
|
Buy Now | |
Sager | US$0.0248 |
-
|
Buy Now | |
Farnell | US$5.04 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 240V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Socket |
Pin Configuration | 2P+E |
Connector Colour | Blue |
IP Rating | IP44 |
Product Range | Quick Connect |
Gender | Receptacle |
No. of Outlets | 1 Outlet, 1Outlets |
Connector Ac Power, Rcpt, 16A, 240V | Newark Electronics |
CONNECTOR AC POWER, RCPT, 16A, 240V | element14 |
Silicon Manufacturer | Arduino |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAMD21 |
Core Architecture | Cortex-M0+ |
Core Sub-Architecture | Cortex-M0 |
Product Range | Arduino |
Where can I find additional details, specifications and documents for a 3126?
Additional datasheets, footprints and schematics for 3126 are listed on our Part Details page. You can also find images and similar parts to 3126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3126 fall under?
The 3126 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 3126 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3126 you can contact the distributor directly for product support, shipping queries etc.
Is the 3126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3126 have stock available?
Authorised distributors including RS Americas, Future Electronics, RS, Distrelec and Newark Electronics have stock available or on a lead time for 3126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3126 often in real-time on the comparison pages.
What if I can't find stock of 3126?
You can fill out our help required form which you can use to request a quote for 3126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.