Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.318g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Tongue Thickness | .033in, .84mm |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Stud Diameter | 6.35mm, .25in |
Overall Length | 25.63mm, 1.009in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M6 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-052 |
Operating Temperature Range | 338°F, 170°C |
Terminals TERM DG R 1-14 1/4 | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
Terminal,dg R 16-14 1/4 Rohs Compliant: Yes |Amp Te Connectivity 31256 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31256?
Additional datasheets, footprints and schematics for 31256 are listed on our Part Details page. You can also find images and similar parts to 31256 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31256 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31256 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31256 fall under?
The 31256 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31256 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31256 you can contact the distributor directly for product support, shipping queries etc.
Is the 31256 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31256 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 31256.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31256 often in real-time on the comparison pages.
What if I can't find stock of 31256?
You can fill out our help required form which you can use to request a quote for 31256 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.