Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.059g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | 1.009in, 25.63mm |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 7.92mm, .312in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Stud Size | 5/16, M8 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Shape Description | RING-052 |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Dg R 22-16 Comm 22-18 Mil 5/16 |Amp Te Connectivity 31252 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Special Order: DG R 22-16 COMM 22-18 MIL 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31252 | Internal Number: 31252 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 31252?
Additional datasheets, footprints and schematics for 31252 are listed on our Part Details page. You can also find images and similar parts to 31252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31252 fall under?
The 31252 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31252 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31252 you can contact the distributor directly for product support, shipping queries etc.
Is the 31252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31252 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 31252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31252 often in real-time on the comparison pages.
What if I can't find stock of 31252?
You can fill out our help required form which you can use to request a quote for 31252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.