Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1192364-6,
312479-000 |
Prices starting from US$9.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.61
|
No stock
|
Buy Now | |
Heilind Electronics
from US$13.08
|
429
in stock
|
Buy Now | |
TTI Europe
from US$9.89
|
273
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.08
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$14.31
|
-
|
Buy Now | |
Future Electronics
from US$13.30
|
-
|
Buy Now | |
Avnet America
from US$11.30
|
-
|
Buy Now | |
Boersig
from US$15.36
|
-
|
Buy Now | |
Sager
from US$11.36
|
-
|
Buy Now | |
Farnell
from US$14.76
|
-
|
Buy Now |
Adhesive Pre-Coat | No |
---|---|
Material | Low Fire Hazard Material |
Material Code | 100 |
Material Systems Code | 100 |
Lipped | Yes |
Cable Diameter Range | 5.9 – 14mm, 5.9 – 15in |
Wire/Cable Outside Diameter | 10 mm, .31 in, .35 in, .3 in, .276 in, .39 in, 8 mm, 7 mm, 9 mm |
Zugelassene Standards | VG95343 Part 28, IEC 62329-3-101, BR1326 listed Class G, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF |
Approved Standards | BR1326 listed Class G, BS-G-198-5-DF, VG95343 Part 28, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /180 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
312479-000 ALIAS #:1192364-6 | Heilind Electronics |
Connector Accessories Boot Polyolefin | Avnet Abacus |
Heat Shrink Cable Boots & End Caps 202K132-100-0 |Raychem Te Connectivity 312479-000 | Newark Electronics |
HEATSHRINK BOOT SZ32 BLACK | Future Electronics |
Heat Shrink Cable Boots & End Caps 202K132-100-0 | Sager |
Where can I find additional details, specifications and documents for a 312479-000?
Additional datasheets, footprints and schematics for 312479-000 are listed on our Part Details page. You can also find images and similar parts to 312479-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 312479-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 312479-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 312479-000 fall under?
The 312479-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 312479-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 312479-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 312479-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 312479-000 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Avnet Abacus and Newark Electronics have stock available or on a lead time for 312479-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 312479-000 often in real-time on the comparison pages.
What if I can't find stock of 312479-000?
You can fill out our help required form which you can use to request a quote for 312479-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.