Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | 5A |
No. of Poles | 2 Pole |
Voltage Rating V DC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA SEMKO UL VDE |
Breaking Capacity Current AC | 300A |
Breaking Capacity Current DC | 300A |
External Depth | 35mm |
External Length / Height | 48mm |
External Width | 25mm |
Fuse Current | 5A |
Height | 48mm |
Insulation Resistance | 100Mohm |
Internal Resistance | 0.03ohm |
No. of Mechanical Operations | 50000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Panel Cutout Depth | 22mm |
Panel Cutout Width | 44.5mm |
Where can I find additional details, specifications and documents for a 3120-F521-H7T1-W01X-5A?
Additional datasheets, footprints and schematics for 3120-F521-H7T1-W01X-5A are listed on our Part Details page. You can also find images and similar parts to 3120-F521-H7T1-W01X-5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3120-F521-H7T1-W01X-5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3120-F521-H7T1-W01X-5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3120-F521-H7T1-W01X-5A fall under?
The 3120-F521-H7T1-W01X-5A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3120-F521-H7T1-W01X-5A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3120-F521-H7T1-W01X-5A you can contact the distributor directly for product support, shipping queries etc.
Is the 3120-F521-H7T1-W01X-5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3120-F521-H7T1-W01X-5A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3120-F521-H7T1-W01X-5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3120-F521-H7T1-W01X-5A often in real-time on the comparison pages.
What if I can't find stock of 3120-F521-H7T1-W01X-5A?
You can fill out our help required form which you can use to request a quote for 3120-F521-H7T1-W01X-5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.