Prices starting from US$0.0261
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.07 |
777
|
Buy Now | |
Heilind Electronics | US$0.15 |
6,792
|
Buy Now | |
RS Americas | US$0.12 |
3,110
|
Buy Now | |
Heilind Electronics Asia | US$0.15 |
2,264
|
Buy Now | |
element14 | US$0.06 |
777
|
Buy Now | |
Chip One Stop | US$0.47 |
5
|
Buy Now | |
Newark Electronics | US$6.19 |
-
|
Buy Now | |
Future Electronics | US$0.0261 |
-
|
Buy Now | |
Avnet America | US$592.76 |
-
|
Buy Now | |
Carlton-Bates | US$0.06 |
-
|
Buy Now | |
Sager | US$60.61 |
-
|
Buy Now |
Internal Diameter | 3.56mm |
---|---|
External Diameter | 7.9mm |
Fastener Material | Fibre |
Thread Size - Metric | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
FLAT WASHER, FIBRE, #6, 3.56X7.9MM | element14 |
Fiber Strong and Durable .250 inch Diameter Flat Washer | Future Electronics |
Washer, Flat, ASTM D710 Fiber | Carlton-Bates |
Panel Mount Hdmi Socket To Terminal Block Breakout |Adafruit 3120 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3120?
Additional datasheets, footprints and schematics for 3120 are listed on our Part Details page. You can also find images and similar parts to 3120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3120 fall under?
The 3120 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 3120 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3120 you can contact the distributor directly for product support, shipping queries etc.
Is the 3120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3120 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 3120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3120 often in real-time on the comparison pages.
What if I can't find stock of 3120?
You can fill out our help required form which you can use to request a quote for 3120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.