Status: | Unknown |
---|---|
Series: | 312 Series |
RoHS: | Unknown |
Prices starting from US$0.0232
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.94
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0251
|
127
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0251
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$217.56
|
-
|
Buy Now | |
Future Electronics
from US$0.0285
|
-
|
Buy Now | |
RS Americas
from US$13.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.0232
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Switch Positions | 9 Position |
---|---|
No. of Poles | 9 Pole |
Angle of Throw | 15° |
Contact Current AC Max | 30A |
Contact Voltage AC Max | 300V |
Product Range | 312 Series |
Illumination | Non Illuminated |
Switch, Rotary Tap, Sp9T, 30A, 300V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Multiple Outlet Box 2-Sided 3 Phase 6 Circuit Breakers F5 (1 1/4-inch) Cord Grip Body Including 3 Duplex Receptacles 13.59mm Cord Diameter Maximum | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 0.54 Quad Alphanumeric FeatherWing Display - Green | Adafruit Industries 3129 | RS Americas |
Adafruit Quad 14-Segment Display FeatherWing Green | Distrelec |
Where can I find additional details, specifications and documents for a 312-9?
Additional datasheets, footprints and schematics for 312-9 are listed on our Part Details page. You can also find images and similar parts to 312-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 312-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 312-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 312-9 fall under?
The 312-9 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 312-9 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 312-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 312-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 312-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 312-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 312-9 often in real-time on the comparison pages.
What if I can't find stock of 312-9?
You can fill out our help required form which you can use to request a quote for 312-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.