Status: | Unknown |
---|---|
Series: | 312 Series |
RoHS: | Unknown |
Prices starting from US$4.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$254.84
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$264.70
|
5
in stock
|
Buy Now | |
element14
from US$251.58
|
5
in stock
|
Buy Now | |
RS Americas
from US$1,064.03
|
2
in stock
|
Buy Now | |
TTI Europe
from US$4.79
|
-
|
Buy Now | |
Sager
from US$884.61
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 12 Pole |
Angle of Throw | 15° |
Contact Current AC Max | 30A |
Contact Voltage AC Max | 300V |
Product Range | 312 Series |
Illumination | Non Illuminated |
Switch, Rotary Tap, Sp12T, 30A, 300V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a 312-12?
Additional datasheets, footprints and schematics for 312-12 are listed on our Part Details page. You can also find images and similar parts to 312-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 312-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 312-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 312-12 fall under?
The 312-12 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 312-12 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 312-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 312-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 312-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for 312-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 312-12 often in real-time on the comparison pages.
What if I can't find stock of 312-12?
You can fill out our help required form which you can use to request a quote for 312-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.