Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3119313001,
5-1192360-1 |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Conductor Material | Nickel-Plated Copper |
Wire Color | White |
Number of Conductors | 1 |
Wire Diameter | .065in, 1.65mm |
Wire Size | .82mm², 18AWG |
Conductor Diameter | 1.19mm, .047in |
Overall Outside Diameter | 1.65mm, .065in |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Special Construction |
Cable Type | Spec 55K |
Product Type | Wire |
Product Classification | High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 180°C |
Cable 1Conductor 18AWG Nickle Plated Copper White 600V | Avnet America |
Hook-up Wire 55K9081-18-9 | Sager |
Where can I find additional details, specifications and documents for a 3119313001?
Additional datasheets, footprints and schematics for 3119313001 are listed on our Part Details page. You can also find images and similar parts to 3119313001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3119313001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3119313001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3119313001 fall under?
The 3119313001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 3119313001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3119313001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3119313001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3119313001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 3119313001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3119313001 often in real-time on the comparison pages.
What if I can't find stock of 3119313001?
You can fill out our help required form which you can use to request a quote for 3119313001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.