311906-000 Hook Up Wire by TE Connectivity

FLTWC0311-22-7

Status: Active
Series: -
RoHS: Unknown
Aliases: 311906-000,
1-1200000-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

Conductor Material Tin-Coated Copper
Weight 4.17kg/km
Wire Color Violet
Insulation Material Flame-Retardant, Modified Polyester
Number of Strands 19
Number of Conductors 1
Conductor Diameter .75mm, .03in
Overall Outside Diameter Range 1.25 – 1.43mm, .047 – .052in
Wire Size .33mm², 22AWG
Strand Size 34AWG
Conductor Size 22AWG
Overall Outside Diameter .047in
Cable Insulation Thickness .005in
Wire Diameter .047in
Voltage Rating 600V
Resistance (Max) 15.9 Ω/1000 ft @ 68°F
Product Classification Wire - Commercial
Cable Style Primary, Stranded
Cable Type FlexLite TW
Product Type Wire
Operating Temperature Range -65 – 135°C

Alternative Descriptions

Hook-up Wire FLTWC0311-22-7 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 311906-000?

Additional datasheets, footprints and schematics for 311906-000 are listed on our Part Details page. You can also find images and similar parts to 311906-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 311906-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 311906-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 311906-000 fall under?

The 311906-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 311906-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 311906-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 311906-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 311906-000 have stock available?

Authorised distributors including Sager have stock available or on a lead time for 311906-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 311906-000 often in real-time on the comparison pages.

What if I can't find stock of 311906-000?

You can fill out our help required form which you can use to request a quote for 311906-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay