Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Enclosure Material | Polystyrene |
---|---|
External Height | 4-5/8" |
External Width | 8-3/8" |
External Depth | 17-5/8" |
Accessory Type | AkroDrawer Storage Bin |
Carrying Capacity | 25lb |
Colour | Yellow |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 31188YEL?
Additional datasheets, footprints and schematics for 31188YEL are listed on our Part Details page. You can also find images and similar parts to 31188YEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31188YEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31188YEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31188YEL fall under?
The 31188YEL is listed under Tools & Production Supplies > Storage Products & Accessories > Drawers.
Can I view similar or alternative parts?
You can view similar parts to 31188YEL when available in the Drawers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31188YEL you can contact the distributor directly for product support, shipping queries etc.
Is the 31188YEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31188YEL have stock available?
There is no stock from authorised distributors for 31188YEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31188YEL often in real-time on the comparison pages.
What if I can't find stock of 31188YEL?
You can fill out our help required form which you can use to request a quote for 31188YEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.