Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.014g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Barrel Inside Diameter | 2.261mm, .089in |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Overall Length | 14.5mm, .571in |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .79mm, .0311in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Box |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | No |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Shape Description | RING-090 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BODY FLAG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 31181 | Internal Number: 31181 | TE Connectivity | TE Store |
Terminal,body Flag R 16-14 10 Rohs Compliant: Yes |Amp Te Connectivity 31181 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 14.5mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, inal, Body Flag R 16-14 10 | TE Connectivity 31181 | RS Americas |
Where can I find additional details, specifications and documents for a 31181?
Additional datasheets, footprints and schematics for 31181 are listed on our Part Details page. You can also find images and similar parts to 31181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31181 fall under?
The 31181 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31181 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31181 you can contact the distributor directly for product support, shipping queries etc.
Is the 31181 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31181 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 31181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31181 often in real-time on the comparison pages.
What if I can't find stock of 31181?
You can fill out our help required form which you can use to request a quote for 31181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.