Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
TE Store
from US$0.34
|
3,038
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,535
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
1,655
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
386
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
253
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
253
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$86.25
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .993g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .065in, 1.65mm |
Wire Size | .3 – 1.42mm², 22AWG, 509 – 3260CMA |
Overall Length | .855in, 21.74mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.35mm, .25in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Box |
Stud Size | 1/4, M6 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
BODY,RING TONGUE 22-18 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31172 | Internal Number: 31172 | TE Connectivity | TE Store |
Body,ring Tongue 22-18 Rohs Compliant: Yes |Amp Te Connectivity 31172 | Newark Electronics |
BODY,RING TONGUE 22-18 | Heilind Electronics |
Terminals RING TONGUE 22-18 SIZE 1/4 | Rapid Electronics |
BODY | Future Electronics |
Ring Tongue Terminal 16-22AWG 21.74mm 11.91mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP BODY,RING TONGUE 22-18 | Distrelec |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Scotchlok Copper Two Hole Long Barrel Lug 31172 | 3M 31172 | RS Americas |
Where can I find additional details, specifications and documents for a 31172?
Additional datasheets, footprints and schematics for 31172 are listed on our Part Details page. You can also find images and similar parts to 31172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31172 fall under?
The 31172 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31172 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31172 you can contact the distributor directly for product support, shipping queries etc.
Is the 31172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31172 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 31172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31172 often in real-time on the comparison pages.
What if I can't find stock of 31172?
You can fill out our help required form which you can use to request a quote for 31172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.