Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.16 |
No stock
|
Buy Now | |
TE Store | US$0.32 |
48,541
|
Buy Now | |
Heilind Electronics | US$0.19 |
2,706
|
Buy Now | |
Heilind Electronics Asia | US$0.19 |
587
|
Buy Now | |
Future Electronics | US$0.14 |
-
|
Buy Now | |
Avnet America | US$0.13 |
-
|
Buy Now | |
Rapid Electronics | US$3.62 |
-
|
Buy Now | |
RS Americas | US$102.16 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.141g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Barrel Inside Diameter | 2.261mm, .089in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.35mm, .25in |
Overall Length | .856in, 21.72mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Sealable | No |
Stud Size | 1/4, M6 |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,BUDG R 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 31164 | Internal Number: 31164 | TE Connectivity | TE Store |
TERMINAL,BUDG R 16-14 1/4 | Heilind Electronics |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
Budget 16-14 AWG Straight Closed Barrel Spade Ring Tongue | Future Electronics |
Ring Tongue Terminal 14-16AWG 21.72mm 11.91mm Tin Loose Piece | Avnet America |
TERMINAL,BUDG R 16-14 1-4 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 31164?
Additional datasheets, footprints and schematics for 31164 are listed on our Part Details page. You can also find images and similar parts to 31164 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31164 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31164 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31164 fall under?
The 31164 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31164 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31164 you can contact the distributor directly for product support, shipping queries etc.
Is the 31164 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31164 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 31164.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31164 often in real-time on the comparison pages.
What if I can't find stock of 31164?
You can fill out our help required form which you can use to request a quote for 31164 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.