Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .759g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .033in, .84mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 19.69mm, .775in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Insulated | No |
Sealable | No |
Shape Description | RING-052 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Dg R 22-16 Comm 22-18 Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 31161 | Newark Electronics |
Ring Tongue Terminal 19.69mm 7.92mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | eSATA Plug 7 Way |
---|---|
Connector Type B | eSATA Plug 7 Way |
Cable Length - Imperial | 3.2ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 1m |
Computer Connector A | eSATA Plug 7 Way |
Computer Connector B | eSATA Plug 7 Way |
Lead Length | 1m |
EXTENSION CABLE, ESATA M-M, 1M | element14 |
Where can I find additional details, specifications and documents for a 31161?
Additional datasheets, footprints and schematics for 31161 are listed on our Part Details page. You can also find images and similar parts to 31161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31161 fall under?
The 31161 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31161 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31161 you can contact the distributor directly for product support, shipping queries etc.
Is the 31161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31161 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 31161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31161 often in real-time on the comparison pages.
What if I can't find stock of 31161?
You can fill out our help required form which you can use to request a quote for 31161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.