Weight per Piece | .765g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 3.68mm, .145in |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Overall Length | 19.69mm, .775in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | RING-053 |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Dg R 22-16 Comm 22-18 Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 31159 | Newark Electronics |
DIAMOND GRIP RING TONGUE TERMINAL 22-16 AWG | Future Electronics |
Ring Tongue Terminal 16-22AWG 19.69mm Tin Loose Piece | Avnet America |
RING TONGUE STRAIGHT AWG22-18 | TTI Europe |
Where can I find additional details, specifications and documents for a 31159?
Additional datasheets, footprints and schematics for 31159 are listed on our Part Details page. You can also find images and similar parts to 31159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31159 fall under?
The 31159 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31159 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31159 you can contact the distributor directly for product support, shipping queries etc.
Is the 31159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31159 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 31159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31159 often in real-time on the comparison pages.
What if I can't find stock of 31159?
You can fill out our help required form which you can use to request a quote for 31159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.