Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.93
|
No stock
|
Buy Now |
Enclosure Material | Acrylic |
---|---|
External Height | 4-5/8" |
External Width | 3-3/4" |
External Depth | 11-5/8" |
Accessory Type | AkroDrawer Storage Bin |
Carrying Capacity | 15lb |
Colour | Clear |
RoHS Compliant | NA |
Akrodrawer | Newark Electronics |
Where can I find additional details, specifications and documents for a 31142CRY?
Additional datasheets, footprints and schematics for 31142CRY are listed on our Part Details page. You can also find images and similar parts to 31142CRY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31142CRY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31142CRY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31142CRY fall under?
The 31142CRY is listed under Tools & Production Supplies > Storage Products & Accessories > Drawers.
Can I view similar or alternative parts?
You can view similar parts to 31142CRY when available in the Drawers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31142CRY you can contact the distributor directly for product support, shipping queries etc.
Is the 31142CRY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31142CRY have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 31142CRY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31142CRY often in real-time on the comparison pages.
What if I can't find stock of 31142CRY?
You can fill out our help required form which you can use to request a quote for 31142CRY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.