Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 83643D-000 |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 2.004g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Barrel Inside Diameter | .134in, 3.4mm |
Tongue Thickness | 1.07mm, .042in |
Overall Length | 25.5mm, 1.004in |
Stud Diameter | 6.35mm, .25in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M6, 1/4 |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
BODY,RING TONGUE 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 31122 | Internal Number: 31122 | Alias Number: 83643D-000 | TE Connectivity | TE Store |
1 Hole 12-10AWG Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 25.5mm 13.49mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31122?
Additional datasheets, footprints and schematics for 31122 are listed on our Part Details page. You can also find images and similar parts to 31122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31122 fall under?
The 31122 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31122 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31122 you can contact the distributor directly for product support, shipping queries etc.
Is the 31122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31122 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 31122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31122 often in real-time on the comparison pages.
What if I can't find stock of 31122?
You can fill out our help required form which you can use to request a quote for 31122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.