3111626 TN005 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 100FT 16AWG COPPER NATURAL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$625.25

Distributor Stock
Logo for Newark
Newark
from US$625.25
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$653.29
-
Buy Now

Specifications

Jacket Material Fibreglass
Jacket Color Natural
Wire Gauge 16AWG
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Operating Temperature Max 538°C
RoHS Compliant Yes

Alternative Descriptions

Hook Up Wire, 100Ft 16Awg Copper Natural | Newark Electronics
Hook-Up Wire, Copper, 16 AWG, 26x30 NPC, Mica/Glass Composite Tan, UL5107 | Alpha Wire 3111626 TN005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3111626 TN005?

Additional datasheets, footprints and schematics for 3111626 TN005 are listed on our Part Details page. You can also find images and similar parts to 3111626 TN005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3111626 TN005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3111626 TN005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3111626 TN005 fall under?

The 3111626 TN005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 3111626 TN005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3111626 TN005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3111626 TN005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3111626 TN005 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3111626 TN005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3111626 TN005 often in real-time on the comparison pages.

What if I can't find stock of 3111626 TN005?

You can fill out our help required form which you can use to request a quote for 3111626 TN005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay