Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.71
|
No stock
|
Buy Now | |
TE Store
from US$0.40
|
8,659
in stock
|
Buy Now | |
RS Americas
from US$7.22
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$10.97
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
from US$19.03
|
-
|
Buy Now | |
element14
from US$14.11
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.6g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Tongue Thickness | .039in, .99mm |
Overall Length | .765in, 19.43mm |
Stud Diameter | .145in, 3.68mm |
Barrel Inside Diameter | .134in, 3.4mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 500 |
Packaging Method | Carton |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
BUDGET RING 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 31112 | Internal Number: 31112 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Softfinish Series |
RoHS: | Unknown |
Phillips Tip Size | #1 |
---|---|
Blade Length | 200mm |
Overall Length | 311mm |
Product Range | Softfinish Series |
RoHS Compliant | NA |
SoftFinish Phillips Driver #1 x 200mm | Wiha Tools 31112 | RS Americas |
Phillips Tip Size:#1 | Newark Electronics |
Phillips Tip Size: #1 | Farnell |
Where can I find additional details, specifications and documents for a 31112?
Additional datasheets, footprints and schematics for 31112 are listed on our Part Details page. You can also find images and similar parts to 31112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31112 fall under?
The 31112 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31112 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31112 you can contact the distributor directly for product support, shipping queries etc.
Is the 31112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31112 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 31112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31112 often in real-time on the comparison pages.
What if I can't find stock of 31112?
You can fill out our help required form which you can use to request a quote for 31112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.