31105272 Industrial Automation & Control Gear by Delta Design

BEACON XENON LT 230V 5W AMB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.00

Distributor Stock
Logo for Farnell
Farnell
from US$41.00
No stock
Buy Now
Logo for element14
element14
from US$63.34
-
Buy Now

Specifications

Visual Signal Type Single Flash
Module Lens Colour Orange
Lens Diameter 76mm
Supply Voltage V AC 230VAC
Supply Voltage V DC -
Power Rating 5W
IP / NEMA Rating IP65
External Height 95mm
Operating Temperature Min -20°C
Operating Temperature Max 55°C
Product Range -
SVHC No SVHC (07-Jul-2017)
Bulb Diameter 76mm
Colour Amber
Current Consumption 20mA
Current Rating 20mA
External Depth 76mm
External Diameter 76mm
External Length / Height 95mm
Flash Rate Per Minute 90
Length 95mm
Light Source Xenon
Operating Temperature Range -20°C to +55°C
Supply Voltage 230V
Supply Volts 230V AC

Alternative Descriptions

BEACON, XENON, LT, 230V, 5W, AMB | element14


31105272 Industrial Automation & Control Gear by Vision Alert

BEACON TALL XENON AMBER 5W 230V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Visual Signal Type Single Flash
Module Lens Colour Amber
Lens Diameter 81mm
Supply Voltage V AC 230V
Supply Voltage V DC -
Power Rating 5W
IP / NEMA Rating IP67
External Height 100mm
Operating Temperature Min -30°C
Operating Temperature Max 60°C
Product Range -
SVHC No SVHC (07-Jul-2017)
Flash Rate Per Minute 90
Operating Temperature Range -30°C to +60°C
Supply Volts 207V AC to 253V AC

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31105272?

Additional datasheets, footprints and schematics for 31105272 are listed on our Part Details page. You can also find images and similar parts to 31105272 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31105272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31105272 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31105272 fall under?

The 31105272 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.

Can I view similar or alternative parts?

You can view similar parts to 31105272 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31105272 you can contact the distributor directly for product support, shipping queries etc.

Is the 31105272 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31105272 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 31105272.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31105272 often in real-time on the comparison pages.

What if I can't find stock of 31105272?

You can fill out our help required form which you can use to request a quote for 31105272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay