Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Visual Signal Type | Single Flash |
---|---|
Module Lens Colour | Amber |
Lens Diameter | 81mm |
Supply Voltage V AC | 72VAC |
Supply Voltage V DC | 100VDC |
Power Rating | 5W |
IP / NEMA Rating | IP67 |
External Height | 100mm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 60°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Flash Rate Per Minute | 75 |
Operating Temperature Range | -30°C to +60°C |
Supply Volts | 20V AC to 72V AC 10V DC to 100V DC |
Beacon, Xenon, Amber, Single Flash, 5W, 100Vdc, 72Vac, Ip67, 81Mm Dia., 100Mm Height Rohs Compliant: Yes |Visionalert 31105270 | Newark Electronics |
BEACON, TALL, XENON, AMBER, 5W | element14 |
Where can I find additional details, specifications and documents for a 31105270?
Additional datasheets, footprints and schematics for 31105270 are listed on our Part Details page. You can also find images and similar parts to 31105270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31105270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31105270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31105270 fall under?
The 31105270 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 31105270 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31105270 you can contact the distributor directly for product support, shipping queries etc.
Is the 31105270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31105270 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 31105270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31105270 often in real-time on the comparison pages.
What if I can't find stock of 31105270?
You can fill out our help required form which you can use to request a quote for 31105270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.