Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Type | Cable Assembly |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Power | 40W |
---|---|
Supply Voltage | 120V |
Plug Type | US |
Features | Includes Stand |
For Use With | American Beauty 720 1/4" Screwdriver Soldering Tip |
Power Rating | 40W |
RoHS Compliant | Yes |
Pencil-Style Soldering Iron | Newark Electronics |
40 WATT SOLDERING IRON | American Beauty 3112-40 | RS Americas |
Where can I find additional details, specifications and documents for a 311-240?
Additional datasheets, footprints and schematics for 311-240 are listed on our Part Details page. You can also find images and similar parts to 311-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 311-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 311-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 311-240 fall under?
The 311-240 is listed under Sensors > Vibration Sensors > Plug & Play Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 311-240 when available in the Plug & Play Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 311-240 you can contact the distributor directly for product support, shipping queries etc.
Is the 311-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 311-240 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 311-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 311-240 often in real-time on the comparison pages.
What if I can't find stock of 311-240?
You can fill out our help required form which you can use to request a quote for 311-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.