Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 2kHz |
Slew Rate | 0.0004V/µs |
Supply Voltage Range | 12V to 18V |
Amplifier Case Style | Module |
No. of Pins | 7Pins |
Operating Temperature Min | -25°C |
RoHS Compliant | No |
Op Amp, 2Khz, 0.0004 V/Us, Module-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 310J?
Additional datasheets, footprints and schematics for 310J are listed on our Part Details page. You can also find images and similar parts to 310J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 310J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 310J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 310J fall under?
The 310J is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to 310J when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 310J you can contact the distributor directly for product support, shipping queries etc.
Is the 310J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 310J have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 310J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 310J often in real-time on the comparison pages.
What if I can't find stock of 310J?
You can fill out our help required form which you can use to request a quote for 310J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.