Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG223 |
Contact Material | Brass |
Frequency Max | 4GHz |
Conn, RF, BNC, Straight, CablePlug, Crimp, RG/U 223, 3-Pc, Brass | Bomar Interconnect Products 310A205P | RS Americas |
Rf/Coaxial Bnc Plug Str 50 Ohm Crimp/Sldr | Newark Electronics |
Where can I find additional details, specifications and documents for a 310A205P?
Additional datasheets, footprints and schematics for 310A205P are listed on our Part Details page. You can also find images and similar parts to 310A205P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 310A205P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 310A205P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 310A205P fall under?
The 310A205P is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 310A205P when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 310A205P you can contact the distributor directly for product support, shipping queries etc.
Is the 310A205P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 310A205P have stock available?
Authorised distributors including RS Americas, Newark Electronics and Richardson RFPD have stock available or on a lead time for 310A205P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 310A205P often in real-time on the comparison pages.
What if I can't find stock of 310A205P?
You can fill out our help required form which you can use to request a quote for 310A205P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.