Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG174, RG178, RG196 |
Contact Material | Brass |
RoHS Compliant | Yes |
Conn RF BNC Straight CablePlug Crimp 50Ohms RG/U 174 178 196 Mini RGB 3-Pc | Bomar Interconnect Products 310A205MV | RS Americas |
Rf/Coaxial Bnc Plug Str 50 Ohm Crimp/Sldr | Newark Electronics |
Where can I find additional details, specifications and documents for a 310A205MV?
Additional datasheets, footprints and schematics for 310A205MV are listed on our Part Details page. You can also find images and similar parts to 310A205MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 310A205MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 310A205MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 310A205MV fall under?
The 310A205MV is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 310A205MV when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 310A205MV you can contact the distributor directly for product support, shipping queries etc.
Is the 310A205MV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 310A205MV have stock available?
Authorised distributors including Relay Specialties, Richardson RFPD, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 310A205MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 310A205MV often in real-time on the comparison pages.
What if I can't find stock of 310A205MV?
You can fill out our help required form which you can use to request a quote for 310A205MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.