Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58A, RG58C, RG141 |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf/Coaxial Bnc Plug Str 50 Ohm Crimp/Sldr | Newark Electronics |
Conn RF BNC Straight CablePlug Crimp 75Ohms 58A/U 58C/UStranded 3-Pc Brass | Bomar Interconnect Products 310A205F | RS Americas |
Where can I find additional details, specifications and documents for a 310A205F?
Additional datasheets, footprints and schematics for 310A205F are listed on our Part Details page. You can also find images and similar parts to 310A205F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 310A205F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 310A205F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 310A205F fall under?
The 310A205F is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 310A205F when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 310A205F you can contact the distributor directly for product support, shipping queries etc.
Is the 310A205F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 310A205F have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 310A205F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 310A205F often in real-time on the comparison pages.
What if I can't find stock of 310A205F?
You can fill out our help required form which you can use to request a quote for 310A205F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.