3109607732 Potentiometers, Trimmers & Accessories by KYOCERA AVX

ROTARY POTENTIOMETER, 5KOHM, 10%

Status: Unknown
Series: ABW1 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.39

Distributor Stock
Logo for Farnell
Farnell
from US$11.89
395
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.66
435
in stock
Buy Now
Logo for element14
element14
from US$11.39
395
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 5kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 10%
Product Range ABW1 Series
Potentiometer Mounting Panel Mount
Shaft Diameter 6.35mm
RoHS Compliant Yes

Alternative Descriptions

Rotary Potentiometer, 5Kohm, 10% | Newark Electronics
POTENTIOMETER, 5K | element14
Rotary Potentiometer, Wirewound, 5 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3109607732?

Additional datasheets, footprints and schematics for 3109607732 are listed on our Part Details page. You can also find images and similar parts to 3109607732 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3109607732 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3109607732 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3109607732 fall under?

The 3109607732 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to 3109607732 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3109607732 you can contact the distributor directly for product support, shipping queries etc.

Is the 3109607732 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3109607732 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 3109607732.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3109607732 often in real-time on the comparison pages.

What if I can't find stock of 3109607732?

You can fill out our help required form which you can use to request a quote for 3109607732 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay