Status: | Unknown |
---|---|
Series: | ABW1 Series |
RoHS: | Compliant |
Track Resistance | 250ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | ABW1 Series |
Potentiometer Mounting | Panel Mount |
Shaft Diameter | 6.35mm |
RoHS Compliant | Yes |
Potentiometer, 250 Ohm, 10% | Newark Electronics |
POTENTIOMETER, 250R | element14 |
Where can I find additional details, specifications and documents for a 3109604945?
Additional datasheets, footprints and schematics for 3109604945 are listed on our Part Details page. You can also find images and similar parts to 3109604945 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3109604945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3109604945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3109604945 fall under?
The 3109604945 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3109604945 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3109604945 you can contact the distributor directly for product support, shipping queries etc.
Is the 3109604945 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3109604945 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3109604945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3109604945 often in real-time on the comparison pages.
What if I can't find stock of 3109604945?
You can fill out our help required form which you can use to request a quote for 3109604945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.