Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .629g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | 15.32mm, .603in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | RING-053 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 338°F, 170°C |
DG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31096 | Internal Number: 31096 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 15.32mm 5.54mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31096?
Additional datasheets, footprints and schematics for 31096 are listed on our Part Details page. You can also find images and similar parts to 31096 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31096 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31096 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31096 fall under?
The 31096 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31096 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31096 you can contact the distributor directly for product support, shipping queries etc.
Is the 31096 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31096 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 31096.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31096 often in real-time on the comparison pages.
What if I can't find stock of 31096?
You can fill out our help required form which you can use to request a quote for 31096 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.